General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Nexperia NZX4V3D - Zener Diode, 4.4V, 2.27%, 0.5W, Unidirectional
DIODE ZENER 4.3V 500MW ALF2
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 725791-NZX4V3D,133
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: ALF2
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Family Part Number: NZX4V3
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 3μA at 1V
DIODE ZENER 4.4V 500MW ALF2
Zener Diode 4.4V 500mW ±2% Through Hole ALF2
Zener Diode 4.4V 500mW ±2% Through Hole ALF2
Nexperia B.V. | Rochester Electronics | LIXINC Electronics Co., Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Diodes |
Product Number | NZX4V3D,133 | NZX4V3D,133 | NZX4V3D,133 | 725791-NZX4V3D,133 | NZX4V3D,133 | 1727-4750-3-ND |
Product Name | Single Zener diodes | Discrete Semiconductor | Diodes - Zener - Single - NZX4V3D,133 | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
Package | SOD27 | SOD27 | ALF2 | |||
RoHS Compliant | RoHS | RoHS | ||||
VZ | 4.3 to 4.5 volts | 4.3 volts | 4.4 volts | |||
PD | 500 milliwatts | |||||
Tj | 175 C (347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |