General-purpose Zener diodes in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
General regulation functions
NZH3V0B - Zener Diode, 3.0V, 5%, 0.5W, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1084267-NZH3V0B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 3V 500MW SOD123F
Zener Diode 3V 500mW ±5% Surface Mount SOD-123F
Zener Diode 3V 500mW ±5% Surface Mount SOD-123F
Zener Diode 3V 500mW ±5% Surface Mount SOD-123F
ZENER DIODES ROHS COMPLIANT: YES
Nexperia B.V. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
Product Number | NZH3V0B,115 | NZH3V0B,115 | 1084267-NZH3V0B,115 | NZH3V0B,115 | 1727-5069-2-ND | 29AK2797 |
Product Name | Single Zener diodes | Diodes - Zener - Single - NZH3V0B,115 | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
Package | SOD-123; SOD123F | SOD123F | SOD-123; SOD-123F | SOD-123; SOD-123F | ||
RoHS Compliant | RoHS | RoHS | RoHS | |||
VZ | 2.85 to 3.15 volts | 3 volts | 3 volts | |||
PD | 500 milliwatts | 500 milliwatts |