Nexperia B.V. Diode, Dual Tvs, 220W, 80V, Sot23; Clamping Voltage Vc Max Nexperia NUP1301

Description
DIODE, DUAL TVS, 220W, 80V, SOT23; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
DIODE, DUAL TVS, 220W, 80V, SOT23; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Dual Tvs, 220W, 80V, Sot23; Clamping Voltage Vc Max Nexperia - 84R0169 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Tvs, 220W, 80V, Sot23; Clamping Voltage Vc Max Nexperia
84R0169
Diode, Dual Tvs, 220W, 80V, Sot23; Clamping Voltage Vc Max Nexperia 84R0169
DIODE, DUAL TVS, 220W, 80V, SOT23; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, DUAL TVS, 220W, 80V, SOT23; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 84R0169
Product Name Diode, Dual Tvs, 220W, 80V, Sot23; Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 25.5 volts
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details