Nexperia B.V. 4-bit I²C and SMBus low-power I/O expander with interrupt, reset, and configurable registers NCA9537DPJ

Description
The NCA9537-Q100is a 4-bit bidirectional I/O expander compliant with I²C and SMBus protocols, operating over a wide supply range of 1.65 V to 5.5 V. It enables remote GPIO expansion for microcontroller-base d systems via a standard two- wire interface (SCL/SDA), supporting clock frequencies up to 1 MHz (Fast-Mode Plus). Part of Nexperia’s advanced I²C-bus expander portfolio, the device is optimized for space-constrained applications requiring additional I/O such as LED control, button interfacing, sensor integration, status indication, and signal routing. Its compact form factor and low-power operation make it well-suited for consumer, industrial, and IoT designs. The NCA9537-Q100provides 4 bits in Configuration Register defining each I/O as input or output, 4 bits in Input Port Register capturing the logic state of input pins, 4 bits in Output Port Register controlling the output logic levels and 4 bits in Polarity Inversion Register allowing inversion of input logic (active HIGH or LOW). The system controller configures the I/Os via the Configuration Register, accesses real-time data through the Input Port Register, and controls the outputs through the Output Port Registers. The Polarity Inversion Register allows flexible logic interpretation. All registers are accessible via the I²C interface. The NCA9537-Q100supports I²C General Call address (0x00), which upon receiving a specific reset command (0x06), to initiate a software-triggered reset. This is ideal for systems lacking hardware reset or requiring simultaneous reset of multiple devices. The NCA9537-Q100has an open-drain interrupt output (INT) which is activated when any one of the GPIO changes from its corresponding input port register state, enabling efficient real-time input monitoring for applications like button interfaces or sensor events. To recover from errors like I²C time-outs, a system controller can drive the RESETinput low. This resets all registers to their default state and reinitializes the I²C/SMBus interface without requiring a power cycle. Upon power-on reset, all registers are initialized to default states, and the internal state machine is set. The device features a fixed I²C-bus address, supporting single-device operation per bus.
Request a Quote Datasheet
Description
The NCA9537-Q100is a 4-bit bidirectional I/O expander compliant with I²C and SMBus protocols, operating over a wide supply range of 1.65 V to 5.5 V. It enables remote GPIO expansion for microcontroller-base d systems via a standard two- wire interface (SCL/SDA), supporting clock frequencies up to 1 MHz (Fast-Mode Plus). Part of Nexperia’s advanced I²C-bus expander portfolio, the device is optimized for space-constrained applications requiring additional I/O such as LED control, button interfacing, sensor integration, status indication, and signal routing. Its compact form factor and low-power operation make it well-suited for consumer, industrial, and IoT designs. The NCA9537-Q100provides 4 bits in Configuration Register defining each I/O as input or output, 4 bits in Input Port Register capturing the logic state of input pins, 4 bits in Output Port Register controlling the output logic levels and 4 bits in Polarity Inversion Register allowing inversion of input logic (active HIGH or LOW). The system controller configures the I/Os via the Configuration Register, accesses real-time data through the Input Port Register, and controls the outputs through the Output Port Registers. The Polarity Inversion Register allows flexible logic interpretation. All registers are accessible via the I²C interface. The NCA9537-Q100supports I²C General Call address (0x00), which upon receiving a specific reset command (0x06), to initiate a software-triggered reset. This is ideal for systems lacking hardware reset or requiring simultaneous reset of multiple devices. The NCA9537-Q100has an open-drain interrupt output (INT) which is activated when any one of the GPIO changes from its corresponding input port register state, enabling efficient real-time input monitoring for applications like button interfaces or sensor events. To recover from errors like I²C time-outs, a system controller can drive the RESETinput low. This resets all registers to their default state and reinitializes the I²C/SMBus interface without requiring a power cycle. Upon power-on reset, all registers are initialized to default states, and the internal state machine is set. The device features a fixed I²C-bus address, supporting single-device operation per bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-bit I²C and SMBus low-power I/O expander with interrupt, reset, and configurable registers - NCA9537DPJ - Nexperia B.V.
Nijmegen, Netherlands
4-bit I²C and SMBus low-power I/O expander with interrupt, reset, and configurable registers
NCA9537DPJ
4-bit I²C and SMBus low-power I/O expander with interrupt, reset, and configurable registers NCA9537DPJ
The NCA9537-Q100is a 4-bit bidirectional I/O expander compliant with I²C and SMBus protocols, operating over a wide supply range of 1.65 V to 5.5 V. It enables remote GPIO expansion for microcontroller-base d systems via a standard two- wire interface (SCL/SDA), supporting clock frequencies up to 1 MHz (Fast-Mode Plus). Part of Nexperia’s advanced I²C-bus expander portfolio, the device is optimized for space-constrained applications requiring additional I/O such as LED control, button interfacing, sensor integration, status indication, and signal routing. Its compact form factor and low-power operation make it well-suited for consumer, industrial, and IoT designs. The NCA9537-Q100provides 4 bits in Configuration Register defining each I/O as input or output, 4 bits in Input Port Register capturing the logic state of input pins, 4 bits in Output Port Register controlling the output logic levels and 4 bits in Polarity Inversion Register allowing inversion of input logic (active HIGH or LOW). The system controller configures the I/Os via the Configuration Register, accesses real-time data through the Input Port Register, and controls the outputs through the Output Port Registers. The Polarity Inversion Register allows flexible logic interpretation. All registers are accessible via the I²C interface. The NCA9537-Q100supports I²C General Call address (0x00), which upon receiving a specific reset command (0x06), to initiate a software-triggered reset. This is ideal for systems lacking hardware reset or requiring simultaneous reset of multiple devices. The NCA9537-Q100has an open-drain interrupt output (INT) which is activated when any one of the GPIO changes from its corresponding input port register state, enabling efficient real-time input monitoring for applications like button interfaces or sensor events. To recover from errors like I²C time-outs, a system controller can drive the RESETinput low. This resets all registers to their default state and reinitializes the I²C/SMBus interface without requiring a power cycle. Upon power-on reset, all registers are initialized to default states, and the internal state machine is set. The device features a fixed I²C-bus address, supporting single-device operation per bus.

The NCA9537-Q100is a 4-bit bidirectional I/O expander compliant with I²C and SMBus protocols, operating over a wide supply range of 1.65 V to 5.5 V. It enables remote GPIO expansion for microcontroller-based systems via a standard two- wire interface (SCL/SDA), supporting clock frequencies up to 1 MHz (Fast-Mode Plus).

Part of Nexperia’s advanced I²C-bus expander portfolio, the device is optimized for space-constrained applications requiring additional I/O such as LED control, button interfacing, sensor integration, status indication, and signal routing. Its compact form factor and low-power operation make it well-suited for consumer, industrial, and IoT designs.

The NCA9537-Q100provides 4 bits in Configuration Register defining each I/O as input or output, 4 bits in Input Port Register capturing the logic state of input pins, 4 bits in Output Port Register controlling the output logic levels and 4 bits in Polarity Inversion Register allowing inversion of input logic (active HIGH or LOW).

The system controller configures the I/Os via the Configuration Register, accesses real-time data through the Input Port Register, and controls the outputs through the Output Port Registers. The Polarity Inversion Register allows flexible logic interpretation. All registers are accessible via the I²C interface.

The NCA9537-Q100supports I²C General Call address (0x00), which upon receiving a specific reset command (0x06), to initiate a software-triggered reset. This is ideal for systems lacking hardware reset or requiring simultaneous reset of multiple devices.

The NCA9537-Q100has an open-drain interrupt output (INT) which is activated when any one of the GPIO changes from its corresponding input port register state, enabling efficient real-time input monitoring for applications like button interfaces or sensor events. To recover from errors like I²C time-outs, a system controller can drive the RESETinput low. This resets all registers to their default state and reinitializes the I²C/SMBus interface without requiring a power cycle.

Upon power-on reset, all registers are initialized to default states, and the internal state machine is set. The device features a fixed I²C-bus address, supporting single-device operation per bus.

Supplier's Site Datasheet
I/O Expanders - 1727-NCA9537DPJTR-ND - DigiKey
Thief River Falls, MN, United States
NCA9537DP/SOT552/TSS OP10

NCA9537DP/SOT552/TSSOP10

Buy Now Datasheet
I/O Expanders - 1727-NCA9537DPJCT-ND - DigiKey
Thief River Falls, MN, United States
NCA9537DP/SOT552/TSS OP10

NCA9537DP/SOT552/TSSOP10

Buy Now Datasheet
I/O Expanders - 1727-NCA9537DPJDKR-ND - DigiKey
Thief River Falls, MN, United States
NCA9537DP/SOT552/TSS OP10

NCA9537DP/SOT552/TSSOP10

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Interfaces IC Interfaces
Product Number NCA9537DPJ 1727-NCA9537DPJTR-ND
Product Name 4-bit I²C and SMBus low-power I/O expander with interrupt, reset, and configurable registers I/O Expanders
Features RoHS
Supply Voltage Other; +6.0 Other; 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal Schmitt trigger buffer/line driver; 3-state - 74HC7541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
2 suppliers
Line Interface ICs - 1689609 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, line driver
Features RoHS
Supply Voltage 3.6V; Other; 3.6 v
View Details
16-bit buffer/line driver with 30 Ohm termination resistor; 3-state - 74ALVCH162244DGG:1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Octal bus transceiver; 3-state - 74AHCT245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers