Nexperia B.V. Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers NCA9535BY-Q100HP

Description
The NCA9535-Q100 provides 16 bits of General Purpose Input/Output (GPIO) expansion for I²C-bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The NCA9535-Q100 contains a set of 8 bit input, output, configuration and polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the input register. The NCA9535-Q100 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power on reset sets the registers to default values and initializes the device state machine. The NCA9535-Q100 has three address pins A0, A1 and A2 which can be used to configure the I²C bus slave address of the device. It allows up-to eight devices to share the same I²C-bus/SMBus. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +125 °C I²C-bus to parallel port expander Operating power supply voltage range of 1.65 V to 5.5 V Low standby current consumption: 4 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state Open-drain active LOW interrupt output (INT) 400 kHz Fast-mode I²C-bus Internal power-on reset No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per JESD78, Class II ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Package offered: TSSOP24 and HWQFN24
Request a Quote Datasheet
Description
The NCA9535-Q100 provides 16 bits of General Purpose Input/Output (GPIO) expansion for I²C-bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The NCA9535-Q100 contains a set of 8 bit input, output, configuration and polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the input register. The NCA9535-Q100 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power on reset sets the registers to default values and initializes the device state machine. The NCA9535-Q100 has three address pins A0, A1 and A2 which can be used to configure the I²C bus slave address of the device. It allows up-to eight devices to share the same I²C-bus/SMBus. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +125 °C I²C-bus to parallel port expander Operating power supply voltage range of 1.65 V to 5.5 V Low standby current consumption: 4 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state Open-drain active LOW interrupt output (INT) 400 kHz Fast-mode I²C-bus Internal power-on reset No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per JESD78, Class II ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Package offered: TSSOP24 and HWQFN24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers - NCA9535BY-Q100HP - Nexperia B.V.
Nijmegen, Netherlands
Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers
NCA9535BY-Q100HP
Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers NCA9535BY-Q100HP
The NCA9535-Q100 provides 16 bits of General Purpose Input/Output (GPIO) expansion for I²C-bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The NCA9535-Q100 contains a set of 8 bit input, output, configuration and polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the input register. The NCA9535-Q100 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power on reset sets the registers to default values and initializes the device state machine. The NCA9535-Q100 has three address pins A0, A1 and A2 which can be used to configure the I²C bus slave address of the device. It allows up-to eight devices to share the same I²C-bus/SMBus. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +125 °C I²C-bus to parallel port expander Operating power supply voltage range of 1.65 V to 5.5 V Low standby current consumption: 4 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state Open-drain active LOW interrupt output (INT) 400 kHz Fast-mode I²C-bus Internal power-on reset No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per JESD78, Class II ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Package offered: TSSOP24 and HWQFN24

The NCA9535-Q100 provides 16 bits of General Purpose Input/Output (GPIO) expansion for I²C-bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The NCA9535-Q100 contains a set of 8 bit input, output, configuration and polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the input register. The NCA9535-Q100 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power on reset sets the registers to default values and initializes the device state machine. The NCA9535-Q100 has three address pins A0, A1 and A2 which can be used to configure the I²C bus slave address of the device. It allows up-to eight devices to share the same I²C-bus/SMBus.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +125 °C
  • I²C-bus to parallel port expander
  • Operating power supply voltage range of 1.65 V to 5.5 V
  • Low standby current consumption:
    • 4 µA (maximum)
  • Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs
    • Vhys = 0.10 × VCC (typical)
    • Noise filter on SCL and SDA inputs
  • 5 V tolerant I/Os
  • 16 I/O pins which power up configured in input state
  • Open-drain active LOW interrupt output (INT)
  • 400 kHz Fast-mode I²C-bus
  • Internal power-on reset
  • No glitch on power-up
  • Latched outputs with 25 mA drive maximum capability for directly driving LEDs
  • Latch-up performance exceeds 100 mA per JESD78, Class II
  • ESD protection:
    • HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Package offered: TSSOP24 and HWQFN24
Supplier's Site Datasheet
I/O Expanders - 1727-NCA9535BY-Q100HPDKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG & LOGIC

ANALOG & LOGIC

Buy Now Datasheet
I/O Expanders - 1727-NCA9535BY-Q100HPTR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG & LOGIC

ANALOG & LOGIC

Buy Now Datasheet
I/O Expanders - 1727-NCA9535BY-Q100HPCT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG & LOGIC

ANALOG & LOGIC

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Interfaces IC Interfaces
Product Number NCA9535BY-Q100HP 1727-NCA9535BY-Q100HPDKR-ND
Product Name Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers I/O Expanders
Features RoHS
Supply Voltage Other; 6 Other; 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT8041-1 SOT8041-1 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Single Schmitt trigger buffer - 74AHCT1G17GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Octal buffer/line driver; 3-state - 74AHCV541APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Octal buffer/line driver; 3-state - 74LVCH244AD,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
2 suppliers