General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 15V 300mW ±2% Surface Mount SOD-523
Zener Diode 15V 300mW ±2% Surface Mount SOD-523
Zener Diode 15V 300mW ±2% Surface Mount SOD-523
VOLTAGE REGULATOR DIODES
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes |
| Product Number | MM5Z15VT5GF | 1727-MM5Z15VT5GFCT-ND | MM5Z15VT5GF |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | 1.1 volts |