General-purpose Zener diodes in a very small SOD323 (SC-76) surface-mounted plastic package, with a nominal working voltage range of 2.4 V to 75 V, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 300 mW, and approximately ±5% tolerance. The device is rated for a junction temperature up to 150 °C and has a thermal resistance of 415 K/W from junction to ambient in free air.
General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 51V 300mW ±5% Surface Mount SOD-323
Zener Diode 51V 300mW ±5% Surface Mount SOD-323
Zener Diode 51V 300mW ±5% Surface Mount SOD-323
MM3Z51V - Voltage regulator diodes
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes |
| Product Number | MM3Z51VT1GX | 1727-MM3Z51VT1GXTR-ND | MM3Z51VT1GX |
| Product Name | Voltage regulator diodes | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation |