General-purpose Zener diodes in a very small SOD323 (SC-76) surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 300 mW, offering a nominal voltage range from 2.4 V to 75 V and approximately ±5 % tolerance. The junction temperature rating is up to 150 °C, with a thermal resistance from junction to ambient of 415 K/W in free air. The forward voltage at 100 mA is 1.1 V maximum.
General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 11V 300mW ±5% Surface Mount SOD-323
Zener Diode 11V 300mW ±5% Surface Mount SOD-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | MM3Z11VT1GX | 1727-MM3Z11VT1GXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |