Nexperia B.V. EMI/RFI Filters (LC, RC Networks) - IP4338CX24/LF/P,13 IP4338CX24/LF/P,13

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045690-IP4338CX24/L F/P,13 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Current: 33mA Number of Channels: 10 Attenuation Value: 20dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 70 Values: R = 70 Ohms, C = 25pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.077" W (2.01mm x 1.96mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4,500
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045690-IP4338CX24/L F/P,13 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Current: 33mA Number of Channels: 10 Attenuation Value: 20dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 70 Values: R = 70 Ohms, C = 25pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.077" W (2.01mm x 1.96mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP4338CX24/LF/P,13
IP4338CX24/LF/P,13
EMI/RFI Filters (LC, RC Networks) - IP4338CX24/LF/P,13 IP4338CX24/LF/P,13
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045690-IP4338CX24/L F/P,13 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Current: 33mA Number of Channels: 10 Attenuation Value: 20dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 70 Values: R = 70 Ohms, C = 25pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.077" W (2.01mm x 1.96mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4,500

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045690-IP4338CX24/LF/P,13
Packaging: Reel - TR
Type: Low Pass
Applications: LAN, PCS, WAN
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Current: 33mA
Number of Channels: 10
Attenuation Value: 20dB @ 800MHz to 3GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 70
Values: R = 70 Ohms, C = 25pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.079" L x 0.077" W (2.01mm x 1.96mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP4338CX24/LF/P,13
Product Name EMI/RFI Filters (LC, RC Networks) - IP4338CX24/LF/P,13
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
RF Filters - 1761-B070MB6S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6975 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
MFBP-00008PSM, Passive GaAs MMIC 10.40-13.85 GHz Bandpass Filter - MFBP-00008PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10400 to 13850 MHz
View Details