Manufacturer: Nexperia USA Inc.
Win Source Part Number: 776821-IP4047CX6/LF,
Packaging: Reel package
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WFBGA, WLCSP
Applications: Audio
Mounting: SMD
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 2
Part Status: Obsolete(EOL)
Filter Order: 2nd
Resistance - Channel (Ohms): 0.9
Values: R = 0.9 Ohms, C = 290pF
ESD Protection: Yes
Categories: Filters
Dimension: 0.061" L x 0.040" W (1.56mm x 1.01mm)
Introduction Date: June 03, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | IP4047CX6/LF,135 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - IP4047CX6/LF,135 |