Nexperia B.V. PMIC - PMIC - Display Drivers - HEF4543BT,653 HEF4543BT,653

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043146-HEF4543BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043146-HEF4543BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HEF4543BT,653 - 1043146-HEF4543BT,653 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HEF4543BT,653
1043146-HEF4543BT,653
PMIC - PMIC - Display Drivers - HEF4543BT,653 1043146-HEF4543BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043146-HEF4543BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043146-HEF4543BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED, LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Display Drivers - 1727-HEF4543BT,653CT-ND - DigiKey
Thief River Falls, MN, United States
LED, LCD Driver 16-SO

LED, LCD Driver 16-SO

Buy Now Datasheet
Display Drivers - 1727-HEF4543BT,653TR-ND - DigiKey
Thief River Falls, MN, United States
LED, LCD Driver 16-SO

LED, LCD Driver 16-SO

Buy Now Datasheet
Display Drivers - 1727-HEF4543BT,653DKR-ND - DigiKey
Thief River Falls, MN, United States
LED, LCD Driver 16-SO

LED, LCD Driver 16-SO

Buy Now Datasheet
Display Drivers - HEF4543BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HEF4543BT,653
Display Drivers HEF4543BT,653
LED, LCD Driver 16-SO

LED, LCD Driver 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1043146-HEF4543BT,653 1727-HEF4543BT,653CT-ND HEF4543BT,653
Product Name PMIC - PMIC - Display Drivers - HEF4543BT,653 Display Drivers Display Drivers
Supply Voltage Other; 3 V ~ 15 V Other; 3V ~ 15V 1.5V; Other; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261042-SI2434-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Display Drivers - LM2406T - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage Other; 60V ~ 85V
View Details