Nexperia B.V. Quad 2-input EXCLUSIVE-NOR gate HEF4077BT,653

Description
The HEF4077B is a quad 2-input EXCLUSIVE-NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Description
The HEF4077B is a quad 2-input EXCLUSIVE-NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4077BT is a quad 2-input EXCLUSIVE-NOR gate in an SO14 plastic small outline package with a body width of 3.9 mm. It operates from a supply voltage of 3.0 V to 15.0 V, with specified performance from -40 °C to +85 °C. The device features input clamp diodes for interfacing to voltages exceeding VDD, CMOS low power dissipation, high noise immunity, and fully static operation. It complies with JEDEC standard JESD 13-B and meets ESD protection levels of over 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and over 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Datasheet Summary
Powered by GS/AI

The HEF4077BT is a quad 2-input EXCLUSIVE-NOR gate in an SO14 plastic small outline package with a body width of 3.9 mm. It operates from a supply voltage of 3.0 V to 15.0 V, with specified performance from -40 °C to +85 °C. The device features input clamp diodes for interfacing to voltages exceeding VDD, CMOS low power dissipation, high noise immunity, and fully static operation. It complies with JEDEC standard JESD 13-B and meets ESD protection levels of over 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and over 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input EXCLUSIVE-NOR gate - HEF4077BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input EXCLUSIVE-NOR gate
HEF4077BT,653
Quad 2-input EXCLUSIVE-NOR gate HEF4077BT,653
The HEF4077B is a quad 2-input EXCLUSIVE-NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The HEF4077B is a quad 2-input EXCLUSIVE-NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-HEF4077BT,653CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-HEF4077BT,653CT-ND
Gates and Inverters 1727-HEF4077BT,653CT-ND
IC XNOR 4-CIR 2-IN 14-SO

IC XNOR 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-HEF4077BT,653DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-HEF4077BT,653DKR-ND
Gates and Inverters 1727-HEF4077BT,653DKR-ND
IC XNOR 4-CIR 2-IN 14-SO

IC XNOR 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-HEF4077BT,653TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-HEF4077BT,653TR-ND
Gates and Inverters 1727-HEF4077BT,653TR-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SO

XNOR (Exclusive NOR) IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-HEF4077BT,653
Quad SOIC Logic IC 705-HEF4077BT,653
HEF4077B - Quad 2-input EXCLUSIVE-NOR gate SOIC 14-Pin Product overview: HEF4077BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4077BT,653 can be used for catalog matching and distributor lookup.

HEF4077B - Quad 2-input EXCLUSIVE-NOR gate SOIC 14-Pin Product overview: HEF4077BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4077BT,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - HEF4077BT,653 - 1043128-HEF4077BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4077BT,653
1043128-HEF4077BT,653
Logic - Logic - Gates and Inverters - HEF4077BT,653 1043128-HEF4077BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043128-HEF4077BT,65 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043128-HEF4077BT,653
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - HEF4077BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HEF4077BT,653
Logic - Gates and Inverters HEF4077BT,653
IC GATE XNOR 4CH 2-INP 14SO

IC GATE XNOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Xnor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia - 33AC0701 - Newark, An Avnet Company
Chicago, IL, United States
Xnor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia
33AC0701
Xnor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia 33AC0701
XNOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:HEF4077B; Logic Type:XNOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

XNOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:HEF4077B; Logic Type:XNOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
IC GATE XNOR 4CH 2-INP 14SO - 554-HEF4077BT,653 - Utmel Electronic Limited
Hong Kong, China
IC GATE XNOR 4CH 2-INP 14SO
554-HEF4077BT,653
IC GATE XNOR 4CH 2-INP 14SO 554-HEF4077BT,653
IC GATE XNOR 4CH 2-INP 14SO

IC GATE XNOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - HEF4077BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4077BT,653
Gates and Inverters HEF4077BT,653
XNOR (Exclusive NOR) IC 4 Channel 14-SO

XNOR (Exclusive NOR) IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4077BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4077BT,653
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4077BT,653
IC GATE XNOR 4CH 2-INP 14SO

IC GATE XNOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - HEF4077BT,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HEF4077BT,653
Gates and Inverters HEF4077BT,653
IC GATE XNOR 4CH 2-INP 14SO

IC GATE XNOR 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number HEF4077BT,653 1727-HEF4077BT,653CT-ND 705-HEF4077BT,653 1043128-HEF4077BT,653 HEF4077BT,653 33AC0701 554-HEF4077BT,653 HEF4077BT,653 HEF4077BT,653 HEF4077BT,653
Product Name Quad 2-input EXCLUSIVE-NOR gate Gates and Inverters Quad SOIC Logic IC Logic - Logic - Gates and Inverters - HEF4077BT,653 Logic - Gates and Inverters Xnor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia IC GATE XNOR 4CH 2-INP 14SO Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR XNOR NOR NOT; NOR; XNOR (Exclusive NOR) NOT; NOR; XNOR NOR; XNOR; XNOR Gate NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR) NOR; XNOR XNOR; XNOR (Exclusive NOR)
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SOIC SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3V ~ 15V 3 V ~ 15 V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 15V 5V; 5V 1.5V; 3V ~ 15V 1.5V 3V ~ 15V
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Quad 2-input AND gate - 74AHCT08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 1727-74AHC1G04GM,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers