The HEF4070B-Q100 is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 3) and is suitable for use in automotive applications.
Features and benefits
Applications
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
IC GATE XOR 4CH 2-INP 14SO
IC GATE XOR 4CH 2-INP 14SO
| Nexperia B.V. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | HEF4070BT-Q100J | 1727-HEF4070BT-Q100JTR-ND | HEF4070BT-Q100J | HEF4070BT-Q100J | HEF4070BT-Q100J |
| Product Name | Quad 2-input EXCLUSIVE-OR gate | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | XOR | XOR; XOR (Exclusive OR) | XOR | NOT; XOR |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IC Package Type | Other; SOT108-1 SOT108-1 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 2 | 2 |