Nexperia B.V. Hex unbuffered inverter HEF4069UBT,653

Description
The HEF4069UB is a hex unbuffered inverter. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Oscillator
Request a Quote
Description
The HEF4069UB is a hex unbuffered inverter. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4069UBT is a hex unbuffered inverter in an SO14 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 3.0 V to 15.0 V, with ambient temperature ratings from -40 °C to +125 °C. The device includes input clamp diodes for interfacing with voltages exceeding VDD, complies with JEDEC standard JESD 13-B, and meets ESD protection levels of HBM >2000 V and CDM >1000 V. It is designed for applications such as oscillators and features CMOS low power dissipation, high noise immunity, and fully static operation.

Datasheet Summary
Powered by GS/AI

The HEF4069UBT is a hex unbuffered inverter in an SO14 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 3.0 V to 15.0 V, with ambient temperature ratings from -40 °C to +125 °C. The device includes input clamp diodes for interfacing with voltages exceeding VDD, complies with JEDEC standard JESD 13-B, and meets ESD protection levels of HBM >2000 V and CDM >1000 V. It is designed for applications such as oscillators and features CMOS low power dissipation, high noise immunity, and fully static operation.

Suppliers

Company
Product
Description
Supplier Links
Hex unbuffered inverter - HEF4069UBT,653 - Nexperia B.V.
Nijmegen, Netherlands
Hex unbuffered inverter
HEF4069UBT,653
Hex unbuffered inverter HEF4069UBT,653
The HEF4069UB is a hex unbuffered inverter. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Oscillator

The HEF4069UB is a hex unbuffered inverter. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Oscillator
Supplier's Site Datasheet
 - HEF4069UBT,653 - Rochester Electronics
Newburyport, MA, United States
Inverter, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number HEF4069UBT,653 HEF4069UBT,653
Product Name Hex unbuffered inverter
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

16-bit inverting buffer/line driver; 3-state - 74ABT16240ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
 - 74AHC1GU04GW/S400, - Rochester Electronics
Specs
Features RoHS
Package Type SOT353
View Details
Octal bus transceiver; 3-state - 74AHCT245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers