The HEF4050BP is a hex non-inverting buffer in a DIP16 plastic dual in-line package with 16 leads (300 mil) designed for driving TTL or high capacitive loads and converting logic levels up to 15 V to standard TTL levels. It operates from 3 V to 15 V supply voltage, supports input voltages exceeding the supply, and is specified for operation from -40 °C to +85 °C. The device provides a guaranteed fan-out of 2 into standard TTL loads and complies with JEDEC standard JESD 13-B. Total power dissipation is rated at 750 mW for the DIP16 package, derating linearly by 12 mW/K above 70 °C.
Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Bulk Product overview: HEF4050BP,652 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-HEF4050BP,652 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-HEF4050BP,652 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Pd | 750 milliwatts |