Nexperia B.V. Logic - Logic - Flip Flops - HEF40175BT,652 HEF40175BT,652

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043091-HEF40175BT,6 52 Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043091-HEF40175BT,6 52 Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - HEF40175BT,652
1043091-HEF40175BT,652
Logic - Logic - Flip Flops - HEF40175BT,652 1043091-HEF40175BT,652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043091-HEF40175BT,6 52 Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043091-HEF40175BT,652
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 3.4mA, 3.4mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 7.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 3 V to 15 V
Max Frequency: 45MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 1727-7103-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-7103-ND
Flip Flops 1727-7103-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - HEF40175BT,652 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - HEF40175BT,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
HEF40175BT,652
Integrated Circuits (ICs) - Logic - Flip Flops HEF40175BT,652
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site
Flip Flops - HEF40175BT,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
HEF40175BT,652
Flip Flops HEF40175BT,652
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - HEF40175BT,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
HEF40175BT,652
Flip Flops HEF40175BT,652
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1043091-HEF40175BT,652 1727-7103-ND HEF40175BT,652 HEF40175BT,652 HEF40175BT,652
Product Name Logic - Logic - Flip Flops - HEF40175BT,652 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3 V ~ 15 V 3V ~ 15V 1.5V; 3V ~ 15V
Propagation Delay 50 ns 50 ns
fMAX 45 MHz
Low-level Output Current (Sink) 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS173FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers