Nexperia B.V. Logic Family / Base Number Nexperia HEF4013BT 652.

Description
Logic Family / Base Number:HEF4013; Flip-Flop Type:D; Propagation Delay:30ns; Frequency:40MHz; Output Current:2.4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes
Description
Logic Family / Base Number:HEF4013; Flip-Flop Type:D; Propagation Delay:30ns; Frequency:40MHz; Output Current:2.4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 14AC9179 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
14AC9179
Logic Family / Base Number Nexperia 14AC9179
Logic Family / Base Number:HEF4013; Flip-Flop Type:D; Propagation Delay:30ns; Frequency:40MHz; Output Current:2.4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes

Logic Family / Base Number:HEF4013; Flip-Flop Type:D; Propagation Delay:30ns; Frequency:40MHz; Output Current:2.4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 14AC9179
Product Name Logic Family / Base Number Nexperia
Propagation Delay 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with data enable; positive-edge trigger - 74HC377D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
SN54HC374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8407101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 38 ns
fMAX 28 MHz
View Details
Logic - Flip Flops - 54FCT374ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details