HEF40106B-Q100 - Hex inverting Schmitt trigger TSSOP 14-Pin Product overview: HEF40106BTT-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF40106BTT-Q100
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Win Source Part Number: 1371070-HEF40106BTT-
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 4000B
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: HEF40106
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 15V
Logic Type: Inverter
Number of Circuits: 6
Number of Inputs: 1
Current - Quiescent (Max): 4 µA
Current - Output High, Low: 3.4mA, 3.4mA
Input Logic Level - Low: 1.5V ~ 4V
Input Logic Level - High: 3.5V ~ 11V
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
SCHMITT TRIGGER INVERTER, 1I/P, 125DEG C ROHS COMPLIANT: YES
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-HEF40106BTT-Q100J | 1727-HEF40106BTT-Q100JTR-ND | 1371070-HEF40106BTT-Q100J | 74AH0557 | HEF40106BTT-Q100J | HEF40106BTT-Q100J |
| Product Name | TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Schmitt Trigger Inverter, 1I/p, 125Deg C Rohs Compliant Nexperia | Logic - Gates and Inverters | Gates and Inverters |
| Logic Family | 4000/14000/40000 | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Pin Count | 14 | |||||
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter |