Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Win Source Part Number: 1175227-HEF40106BT-Q
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 4000B
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Voltage - Supply: 3V ~ 15V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-8439-1,1727-843
Base Product Number: HEF40106
HEF40106B-Q100 - Hex inverting Schmitt trigger SOIC 14-Pin Product overview: HEF40106BT-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF40106BT-Q100J
IC INVERT SCHMITT 6CH 1-INP 14SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
IC INVERT SCHMITT 6CH 6-INP 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-8439-6-ND | 1175227-HEF40106BT-Q100J | 705-HEF40106BT-Q100J | HEF40106BT-Q100J | HEF40106BT-Q100J | HEF40106BT-Q100J |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 3V ~ 15V | 3V ~ 15V | 1.5V | 1.5V; 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 60 ns | 60 ns |