Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:40106; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:15V; Output Current:2.4mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 26AC0129 |
| Product Name | Logic Function Nexperia |
| Supply Voltage | 15V |