Nexperia B.V. Quad bilateral switch 74LVC4066D-Q100J

Description
The 74LVC4066-Q100 is a high-speed Si-gate CMOS device. The 74LVC4066-Q100 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at the enable inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low-power consumption Direct interface TTL-levels Latch-up performance exceeds 250 mA Enable inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet
Description
The 74LVC4066-Q100 is a high-speed Si-gate CMOS device. The 74LVC4066-Q100 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at the enable inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low-power consumption Direct interface TTL-levels Latch-up performance exceeds 250 mA Enable inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad bilateral switch - 74LVC4066D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Quad bilateral switch
74LVC4066D-Q100J
Quad bilateral switch 74LVC4066D-Q100J
The 74LVC4066-Q100 is a high-speed Si-gate CMOS device. The 74LVC4066-Q100 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at the enable inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low-power consumption Direct interface TTL-levels Latch-up performance exceeds 250 mA Enable inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74LVC4066-Q100 is a high-speed Si-gate CMOS device.

The 74LVC4066-Q100 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off.

Schmitt-trigger action at the enable inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 1.65 V to 5.5 V
  • Very low ON resistance:
    • 7.5 Ω (typical) at VCC = 2.7 V
    • 6.5 Ω (typical) at VCC = 3.3 V
    • 6 Ω (typical) at VCC = 5 V
  • Switch current capability of 32 mA
  • High noise immunity
  • CMOS low-power consumption
  • Direct interface TTL-levels
  • Latch-up performance exceeds 250 mA
  • Enable inputs accept voltages up to 5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC4066D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC4066D-Q100JTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC4066D-Q100JTR-ND
4 Circuit IC Switch 1:1 10Ohm 14-SO

4 Circuit IC Switch 1:1 10Ohm 14-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066D-Q100J - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC4066D-Q100J
Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC4066D-Q100J
IC SWITCH QUAD BILATERAL 14SOIC

IC SWITCH QUAD BILATERAL 14SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC4066D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC4066D-Q100J
Analog Switches, Multiplexers, Demultiplexers 74LVC4066D-Q100J
4 Circuit IC Switch 1:1 10Ohm 14-SO

4 Circuit IC Switch 1:1 10Ohm 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LVC4066D-Q100J 1727-74LVC4066D-Q100JTR-ND 74LVC4066D-Q100J 74LVC4066D-Q100J
Product Name Quad bilateral switch Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 6.5 volts 1.65 to 5.5 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT108-1 SOT108-1 SOIC; "14-SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LVCV2G66DP,125-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2.3 to 5.5 volts
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3309-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371227-74HC157PW-Q100,118 - Win Source Electronics
Specs
Applications Automotive
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details