General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Single Zener diode
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 3V 590MW SOD123
Zener Diodes BZT52-B3V0/SOD123/SO
| Nexperia B.V. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B3V0X | BZT52-B3V0X | 28AK6932 | BZT52-B3V0X | BZT52-B3V0X |
| Product Name | Voltage regulator diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |