Nexperia B.V. Voltage regulator diodes BZX884-B4V7-QYL

Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX884-B4V7-QYL - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX884-B4V7-QYL
Voltage regulator diodes BZX884-B4V7-QYL
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications

General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 250 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Two tolerance series: ± 2 % and ± 5 %
  • Leadless ultra small plastic package suitable for surface-mounted design
  • Qualified according to AEC-Q101 and recommended for use in automotive applications
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX884-B4V7-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B4V7-QYLTR-ND
Single Zener Diodes 1727-BZX884-B4V7-QYLTR-ND
IC

IC

Buy Now Datasheet
Single Zener Diodes - 1727-BZX884-B4V7-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B4V7-QYLCT-ND
Single Zener Diodes 1727-BZX884-B4V7-QYLCT-ND
IC

IC

Buy Now Datasheet
Single Zener Diodes - 1727-BZX884-B4V7-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B4V7-QYLDKR-ND
Single Zener Diodes 1727-BZX884-B4V7-QYLDKR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX884-B4V7-QYL 1727-BZX884-B4V7-QYLTR-ND
Product Name Voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage triple switching diode - BAS116VYX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Schottky 4 V 30 mA Diode and Rectifier - 284-1PS76SB17,115 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
5 suppliers
Diode Arrays - 1727-5443-2-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details