General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package, with a nominal working voltage range of 2.4 V to 75 V, available in ±2 % and ±5 % tolerance series, qualified according to AEC-Q101 for automotive applications. The device has a total power dissipation of 275 mW, a forward voltage of up to 0.9 V at 10 mA, and operates with a junction temperature up to 150 °C.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.4V 275MW SOT323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX84W-C2V4-QX | 1727-BZX84W-C2V4-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |