- Trained on our vast library of engineering resources.

Nexperia B.V. Single Zener diodes BZX84J-C5V1,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - BZX84J-C5V1,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
BZX84J-C5V1,115
Single Zener diodes BZX84J-C5V1,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Total power dissipation: ≤ 550 mW
  • Two tolerance series: ±2 % and ±5 %
  • AEC-Q101 qualified
  • Low differential resistance
  • Small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84J-C5V1,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84J-C5V1,115
Discrete Semiconductor Products - Diodes - Zener BZX84J-C5V1,115
DIODE ZENER 5.1V 550MW SOD323F

DIODE ZENER 5.1V 550MW SOD323F

Supplier's Site
Diodes - Zener - Single - BZX84J-C5V1,115 - 1026818-BZX84J-C5V1,115 - Win Source Electronics
Yishun, Singapore
Diodes - Zener - Single - BZX84J-C5V1,115
1026818-BZX84J-C5V1,115
Diodes - Zener - Single - BZX84J-C5V1,115 1026818-BZX84J-C5V1,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026818-BZX84J-C5V1, 115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 550mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026818-BZX84J-C5V1,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 550mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Single Zener Diodes - 1727-6263-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6263-6-ND
Single Zener Diodes 1727-6263-6-ND
Zener Diode 5.1V 550mW ±5% Surface Mount SOD-323F

Zener Diode 5.1V 550mW ±5% Surface Mount SOD-323F

Supplier's Site Datasheet
Single Zener Diodes - 1727-6263-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6263-2-ND
Single Zener Diodes 1727-6263-2-ND
Zener Diode 5.1V 550mW ±5% Surface Mount SOD-323F

Zener Diode 5.1V 550mW ±5% Surface Mount SOD-323F

Supplier's Site Datasheet
Single Zener Diodes - 1727-6263-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6263-1-ND
Single Zener Diodes 1727-6263-1-ND
Zener Diode 5.1V 550mW ±5% Surface Mount SOD-323F

Zener Diode 5.1V 550mW ±5% Surface Mount SOD-323F

Supplier's Site Datasheet
 - BZX84J-C5V1,115 - Rochester Electronics
Newburyport, MA, United States
BZX84J-C5V1 - Voltage Regulator Diode

BZX84J-C5V1 - Voltage Regulator Diode

Supplier's Site Datasheet
Zener Diode, 0.55W, 5.1V, Sod-323F; Zener Voltage Nom Nexperia - 93X4196 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.55W, 5.1V, Sod-323F; Zener Voltage Nom Nexperia
93X4196
Zener Diode, 0.55W, 5.1V, Sod-323F; Zener Voltage Nom Nexperia 93X4196
ZENER DIODE, 0.55W, 5.1V, SOD-323F; Zener Voltage Nom:5.1V; Power Dissipation:550mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84J Series RoHS Compliant: Yes

ZENER DIODE, 0.55W, 5.1V, SOD-323F; Zener Voltage Nom:5.1V; Power Dissipation:550mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84J Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Diodes Zener Diodes
Product Number BZX84J-C5V1,115 BZX84J-C5V1,115 1026818-BZX84J-C5V1,115 1727-6263-6-ND BZX84J-C5V1,115 93X4196
Product Name Single Zener diodes Discrete Semiconductor Products - Diodes - Zener Diodes - Zener - Single - BZX84J-C5V1,115 Single Zener Diodes Zener Diode, 0.55W, 5.1V, Sod-323F; Zener Voltage Nom Nexperia
Package SOD-323; SOD323F SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 4.8 to 5.4 volts 5.1 volts 5.1 volts
PD 550 milliwatts 550 milliwatts 550 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener diodes in a SOD123 package - BZT52-C15X - Nexperia B.V.
Specs
Package SOD-123; SOD123
RoHS Compliant RoHS
VZ 13.8 to 15.6 volts
View Details
7 suppliers
Dual Zener diodes - BZB84-B27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
RoHS Compliant RoHS
VZ 26.5 to 27.5 volts
View Details
5 suppliers
Voltage regulator diodes - 1N4745A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
3 suppliers