Low-current voltage regulator diodes in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a total power dissipation of 250 mW and a working voltage range of 1.8 V to 51 V. The BZX8450-B9V1-Q variant is specified at a low test current of 50 μA and has a voltage tolerance of ±2%. It is qualified according to AEC-Q101 and suitable for automotive applications.
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 9.1V 250MW TO236AB
DIODE ZENER 9.1V 250MW TO236AB
DIODE ZENER 9.1V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8450-B9V1-QR | 1727-BZX8450-B9V1-QRTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |