DIODE ZENER 13.25V 250MW TO236AB Product overview: BZX84-C13/DG/B3,21 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.25V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.25V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-C13/DG/B3,
Zener Diode 13.25V 250mW ±5% Surface Mount TO-236AB
DIODE ZENER 13.25V 250MW TO236AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-BZX84-C13/DG/B3,21 | BZX84-C13/DG/B3,21-ND | BZX84-C13/DG/B3,21 |
| Product Name | 13.25V 250MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | TO-236AB | |
| RoHS Compliant | RoHS | ||
| ZZT | 30 ohms | 30 ohms | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |