Nexperia B.V. Voltage regulator diodes BZX84-B30-QR

Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84-B30-QR - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84-B30-QR
Voltage regulator diodes BZX84-B30-QR
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤250 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84-B30-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84-B30-QRTR-ND
Single Zener Diodes 1727-BZX84-B30-QRTR-ND
DIODE ZENER 30V 250MW TO236AB

DIODE ZENER 30V 250MW TO236AB

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84-B30-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84-B30-QRDKR-ND
Single Zener Diodes 1727-BZX84-B30-QRDKR-ND
DIODE ZENER 30V 250MW TO236AB

DIODE ZENER 30V 250MW TO236AB

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84-B30-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84-B30-QRCT-ND
Single Zener Diodes 1727-BZX84-B30-QRCT-ND
DIODE ZENER 30V 250MW TO236AB

DIODE ZENER 30V 250MW TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX84-B30-QR 1727-BZX84-B30-QRTR-ND
Product Name Voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1PS88SB82,115 - 1002490-1PS88SB82,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.7000 volts
VR 15 volts
View Details
5 suppliers
Low-leakage diode - BAS116,235 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Single high-speed switching diode - BAS16LD,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
 - BAS321/S501,115 - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details