Nexperia B.V. Voltage regulator diodes BZX79-C5V1,133

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C5V1,133 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C5V1,133
Voltage regulator diodes BZX79-C5V1,133
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
 - BZX79-C5V1,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367454-BZX79-C5V1,133 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367454-BZX79-C5V1,133
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367454-BZX79-C5V1,133
Win Source Part Number: 1367454-BZX79-C5V1,1 33 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: ALF2 Base Product Number: BZX79-C5V1 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 2 V Power - Max: 400 mW Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Product Status: Active

Win Source Part Number: 1367454-BZX79-C5V1,133
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Base Product Number: BZX79-C5V1
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Power - Max: 400 mW
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Product Status: Active

Buy Now Datasheet
Zener Diodes - 1364856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1364856P
Zener Diodes 1364856P
Zener Diode 5V 5% 500mW SOD27-2

Zener Diode 5V 5% 500mW SOD27-2

Supplier's Site
Zener Diodes - 1364788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1364788
Zener Diodes 1364788
Zener Diode 5V 5% 500mW SOD27-2

Zener Diode 5V 5% 500mW SOD27-2

Supplier's Site
Zener Diodes - 1364856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1364856
Zener Diodes 1364856
Zener Diode 5V 5% 500mW SOD27-2

Zener Diode 5V 5% 500mW SOD27-2

Supplier's Site
Single Zener Diodes - 1727-6149-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6149-1-ND
Single Zener Diodes 1727-6149-1-ND
Zener Diode 5.1V 400mW ±5% Through Hole ALF2

Zener Diode 5.1V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-6149-3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6149-3-ND
Single Zener Diodes 1727-6149-3-ND
Zener Diode 5.1V 400mW ±5% Through Hole ALF2

Zener Diode 5.1V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Zener Single Diode, 5.1 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Nexperia - 33X4094 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 5.1 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Nexperia
33X4094
Zener Single Diode, 5.1 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Nexperia 33X4094
Zener Single Diode, 5.1 V, 500 mW, DO-35, 5 %, 2, 200 C RoHS Compliant: Yes

Zener Single Diode, 5.1 V, 500 mW, DO-35, 5 %, 2, 200 C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79-C5V1,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-C5V1,133
Discrete Semiconductor Products - Diodes - Zener BZX79-C5V1,133
DIODE ZENER 5.1V 400MW ALF2

DIODE ZENER 5.1V 400MW ALF2

Supplier's Site
DIODE ZENER 5.1V 400MW ALF2

DIODE ZENER 5.1V 400MW ALF2

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-C5V1,133 BZX79-C5V1,133 1367454-BZX79-C5V1,133 1364856P 1364788 1727-6149-1-ND 33X4094 BZX79-C5V1,133 BZX79-C5V1,133
Product Name Voltage regulator diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Zener Single Diode, 5.1 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 0.0020 mA 2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B75X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage regulator double diodes - BZB984-C8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Dual Zener diodes - BZB84-C3V0,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Voltage regulator diodes - BZT52-B24X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers