Nexperia B.V. Voltage regulator diodes BZX79-C4V3,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C4V3,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C4V3,113
Voltage regulator diodes BZX79-C4V3,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
 - BZX79-C4V3,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Zener Diodes - 5443569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5443569P
Zener Diodes 5443569P
4.3V Zener diode,BZX79C4V3 500mW

4.3V Zener diode,BZX79C4V3 500mW

Supplier's Site
Zener Diodes - 5443569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5443569
Zener Diodes 5443569
4.3V Zener diode,BZX79C4V3 500mW

4.3V Zener diode,BZX79C4V3 500mW

Supplier's Site
Zener Diodes - 1660302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1660302
Zener Diodes 1660302
4.3V Zener diode,BZX79C4V3 500mW

4.3V Zener diode,BZX79C4V3 500mW

Supplier's Site
Single Zener Diodes - 1727-1539-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1539-1-ND
Single Zener Diodes 1727-1539-1-ND
Zener Diode 4.3V 400mW ±5% Through Hole ALF2

Zener Diode 4.3V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-1539-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1539-2-ND
Single Zener Diodes 1727-1539-2-ND
Zener Diode 4.3V 400mW ±5% Through Hole ALF2

Zener Diode 4.3V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050393-BZX79-C4V3,113 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050393-BZX79-C4V3,113
Discrete Semiconductor Products - Diodes - Zener - Single 1050393-BZX79-C4V3,113
Win Source Part Number: 1050393-BZX79-C4V3,1 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Tolerance: ±5% Power - Max: 400 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 90 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: ALF2 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): BZX79C4V3-T50A; BZX79C4V7-T50A; 1N5992B; BZX55C4V3-TR; BZX55C4V3-TAP; 1N749ATR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 568-11051-6INACTIVE- ND,933117700113,1727 -1539-6INACTIVE,BZX7 9-C4V3,113-ND,568-11 051-1,1727-1539-6-ND ,568-11051-6INACTIVE ,568-11051-2,568-110 51-6,1727-1539-6,172 7-1539-1,1727-1539-2 ,BZX79-C4V3 T/R,BZX79-C4V3 T/R-ND,568-11051-6-N D,568-11051-2-ND,568 -11051-1-ND Base Product Number: BZX79-C4V3

Win Source Part Number: 1050393-BZX79-C4V3,113
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 400 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 90 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): BZX79C4V3-T50A; BZX79C4V7-T50A; 1N5992B; BZX55C4V3-TR; BZX55C4V3-TAP; 1N749ATR;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 568-11051-6INACTIVE-ND,933117700113,1727-1539-6INACTIVE,BZX79-C4V3,113-ND,568-11051-1,1727-1539-6-ND,568-11051-6INACTIVE,568-11051-2,568-11051-6,1727-1539-6,1727-1539-1,1727-1539-2,BZX79-C4V3 T/R,BZX79-C4V3 T/R-ND,568-11051-6-ND,568-11051-2-ND,568-11051-1-ND
Base Product Number: BZX79-C4V3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79-C4V3,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-C4V3,113
Discrete Semiconductor Products - Diodes - Zener BZX79-C4V3,113
DIODE ZENER 4.3V 400MW ALF2

DIODE ZENER 4.3V 400MW ALF2

Supplier's Site
Zener Single Diode, 4.3 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Nexperia - 96K7364 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 4.3 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Nexperia
96K7364
Zener Single Diode, 4.3 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Nexperia 96K7364
Zener Single Diode, 4.3 V, 500 mW, DO-35, 5 %, 2, 200 C RoHS Compliant: Yes

Zener Single Diode, 4.3 V, 500 mW, DO-35, 5 %, 2, 200 C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX79-C4V3,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79-C4V3,113
Single Zener Diodes BZX79-C4V3,113
DIODE ZENER 4.3V 400MW ALF2

DIODE ZENER 4.3V 400MW ALF2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-C4V3,113 BZX79-C4V3,113 5443569P 5443569 1727-1539-1-ND 1050393-BZX79-C4V3,113 BZX79-C4V3,113 96K7364 BZX79-C4V3,113
Product Name Voltage regulator diodes Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Single Diode, 4.3 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Nexperia Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 0.0030 mA 3 mA 0.0030 mA
Unlock Full Specs
to access all available technical data