Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode 22V 400mW ±5% Through Hole ALF2
Zener Diode 22V 400mW ±5% Through Hole ALF2
Zener Diode, 22V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026600-BZX79-C22,11
Packaging: Cut Reel
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 700mV
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 22V 400MW ALF2
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-C22,113 | 1727-1533-2-ND | BZX79-C22,113 | 1026600-BZX79-C22,113 | BZX79-C22,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZX79-C22,113 | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| IR | 5.00E-5 mA | 5.00E-5 mA | 5.00E-5 mA |