Nexperia B.V. Voltage regulator diodes BZX79-C10,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C10,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C10,113
Voltage regulator diodes BZX79-C10,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
Zener Diodes - 5444461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5444461P
Zener Diodes 5444461P
10V Zener diode,BZX79C10 500mW

10V Zener diode,BZX79C10 500mW

Supplier's Site
Zener Diodes - 1037575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1037575
Zener Diodes 1037575
10V Zener diode,BZX79C10 500mW

10V Zener diode,BZX79C10 500mW

Supplier's Site
Zener Diodes - 5444461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5444461
Zener Diodes 5444461
10V Zener diode,BZX79C10 500mW

10V Zener diode,BZX79C10 500mW

Supplier's Site
Single Zener Diodes - 1727-6238-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6238-2-ND
Single Zener Diodes 1727-6238-2-ND
Zener Diode 10V 400mW ±5% Through Hole ALF2

Zener Diode 10V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-6238-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6238-1-ND
Single Zener Diodes 1727-6238-1-ND
Zener Diode 10V 400mW ±5% Through Hole ALF2

Zener Diode 10V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
 - BZX79-C10,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Single Zener Diodes - BZX79-C10,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79-C10,113
Single Zener Diodes BZX79-C10,113
DIODE ZENER 10V 400MW ALF2

DIODE ZENER 10V 400MW ALF2

Supplier's Site Datasheet
DIODE ZENER 10V 400MW ALF2 - 554-BZX79-C10,113 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 10V 400MW ALF2
554-BZX79-C10,113
DIODE ZENER 10V 400MW ALF2 554-BZX79-C10,113
DIODE ZENER 10V 400MW ALF2

DIODE ZENER 10V 400MW ALF2

Supplier's Site
Diodes >> Zener Diodes - BZX79-C10,113 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX79-C10,113
Diodes >> Zener Diodes BZX79-C10,113
±5% 400mW 10V DO-204AH(DO-35) Zener Diodes ROHS

±5% 400mW 10V DO-204AH(DO-35) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79-C10,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-C10,113
Discrete Semiconductor Products - Diodes - Zener BZX79-C10,113
DIODE ZENER 10V 400MW ALF2

DIODE ZENER 10V 400MW ALF2

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-C10,113 5444461P 1037575 1727-6238-2-ND BZX79-C10,113 BZX79-C10,113 554-BZX79-C10,113 BZX79-C10,113 BZX79-C10,113
Product Name Voltage regulator diodes Zener Diodes Zener Diodes Single Zener Diodes Single Zener Diodes DIODE ZENER 10V 400MW ALF2 Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 2.00E-4 mA 2.00E-4 mA 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details
Voltage regulator diodes - BZT52-B10X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage regulator diodes - BZT52H-B8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage regulator diodes - BZT52-C8V2X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers