General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 8.2V V(Z), 6.1%, 0.35W, Silicon, Unidirectional
Zener Diode 8.2V 350mW ±6.1% Surface Mount SOD-123
Zener Diode 8.2V 350mW ±6.1% Surface Mount SOD-123
Zener Diode 8.2V 350mW ±6.1% Surface Mount SOD-123
Zener Diodes BZT52-C8V2/SOD123/SO
DIODE ZENER 8.2V 350MW SOD123
DIODE ZENER 8.2V 350MW SOD123
| Nexperia B.V. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C8V2X | BZT52-C8V2X | 1727-7700-2-ND | BZT52-C8V2X | BZT52-C8V2X | BZT52-C8V2X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |