Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the BZX79-B series with a ±2% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, and non-repetitive peak reverse power dissipation is up to 40 W. Forward voltage is 0.9 V at 10 mA. Operating and storage temperature range is -65 to +200 °C.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026571-BZX79-B51,13
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 35.7V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 180 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Zener Diode 51V 400mW ±2% Through Hole ALF2
Zener Diode 51V 400mW ±2% Through Hole ALF2
Zener Diode, 51V V(Z), 2%, 0.5W
DIODE ZENER 51V 400MW ALF2
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B51,133 | 1026571-BZX79-B51,133 | 1727-6133-3-ND | BZX79-B51,133 | BZX79-B51,133 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZX79-B51,133 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| IR | 5.00E-5 mA | 5.00E-5 mA | 50 mA |