Nexperia B.V. Low-current voltage regulator diodes BZX58550-C36X

Description
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote Datasheet
Description
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX58550-C36X - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX58550-C36X
Low-current voltage regulator diodes BZX58550-C36X
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 300 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX58550-C36XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX58550-C36XTR-ND
Single Zener Diodes 1727-BZX58550-C36XTR-ND
Zener Diode 36V 300mW ±5% Surface Mount SOD-523

Zener Diode 36V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1727-BZX58550-C36XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX58550-C36XCT-ND
Single Zener Diodes 1727-BZX58550-C36XCT-ND
Zener Diode 36V 300mW ±5% Surface Mount SOD-523

Zener Diode 36V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX58550-C36X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX58550-C36X
Discrete Semiconductor Products - Diodes - Zener BZX58550-C36X
BZX58550-C36/SOD523/ SC-79

BZX58550-C36/SOD523/SC-79

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Zener Diodes
Product Number BZX58550-C36X 1727-BZX58550-C36XTR-ND BZX58550-C36X
Product Name Low-current voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data