Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. Total power dissipation is limited to 300 mW, with a working voltage range of 1.8 V to 51 V and specification at a low test current of 50 μA. Two tolerance series are available: ±2 % and approximately ±5 %. Forward voltage at 10 mA is 0.9 V maximum. Junction temperature range extends from -55 °C to 150 °C.
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2V 270MW SOD523
DIODE ZENER 2V 270MW SOD523
DIODE ZENER 2V 270MW SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX58550-B2V0X | 1727-BZX58550-B2V0XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |