Nexperia B.V. Voltage regulator diodes BZX384-B6V2-QX

Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX384-B6V2-QX - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX384-B6V2-QX
Voltage regulator diodes BZX384-B6V2-QX
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤300 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX384-B6V2-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-B6V2-QXTR-ND
Single Zener Diodes 1727-BZX384-B6V2-QXTR-ND
DIODE ZENER 6.2V 300MW SOD323

DIODE ZENER 6.2V 300MW SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX384-B6V2-QX 1727-BZX384-B6V2-QXTR-ND
Product Name Voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4735A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
High-voltage switching diode - BAS21GW-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
General purpose double switching diode - BAS31,215 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers