Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 47V 300MW SOD323
DIODE ZENER 47V 300MW SOD323
DIODE ZENER 47V 300MW SOD323
Voltage regulator diodes
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes |
| Product Number | BZX384-B47-QX | 1727-BZX384-B47-QXDKR-ND | BZX384-B47-QX |
| Product Name | Voltage regulator diodes | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation |