Nexperia B.V. Voltage regulator diodes BZV55-C6V8,115

Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, with a nominal working voltage of 6.8 V and a tolerance of approximately ±5%. The device has a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 500 mW. The junction and storage temperature ranges are from -65 °C to +200 °C. The forward voltage at 10 mA is up to 0.9 V, and the reverse current at 4 V is 2 µA maximum. Thermal resistance from junction to ambient is 380 K/W in free air when mounted on a 10×10×0.6 mm ceramic substrate.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, with a nominal working voltage of 6.8 V and a tolerance of approximately ±5%. The device has a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 500 mW. The junction and storage temperature ranges are from -65 °C to +200 °C. The forward voltage at 10 mA is up to 0.9 V, and the reverse current at 4 V is 2 µA maximum. Thermal resistance from junction to ambient is 380 K/W in free air when mounted on a 10×10×0.6 mm ceramic substrate.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV55-C6V8,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV55-C6V8,115
Voltage regulator diodes BZV55-C6V8,115
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 500 mW
  • Two tolerance series: ±2 % and ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Low differential resistance
  • Small hermetically sealed glass SMD package

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-4974-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4974-6-ND
Single Zener Diodes 1727-4974-6-ND
Zener Diode 6.8V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 6.8V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-4974-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4974-2-ND
Single Zener Diodes 1727-4974-2-ND
Zener Diode 6.8V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 6.8V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-4974-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4974-1-ND
Single Zener Diodes 1727-4974-1-ND
Zener Diode 6.8V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 6.8V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 971619-BZV55-C6V8,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
971619-BZV55-C6V8,115
Discrete Semiconductor Products - Diodes - Zener - Single 971619-BZV55-C6V8,115
Win Source Part Number: 971619-BZV55-C6V8,11 5 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 15 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: LLDS; MiniMelf Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 568-6268-6,568-6268- 6-ND,568-6268-2,NEXP HIBZV55-C6V8,115,568 -6268-1,2156-BZV55-C 6V8,115,BZV55-C6V8 T/R-ND,568-6268-2-ND ,568-6268-1-ND,2156- BZV55-C6V8,115-NEX,1 727-4974-6,NEXNXPBZV 55-C6V8,115,1727-497 4-2,1727-4974-1,BZV5 5-C6V8,115-ND,933699 480115,BZV55-C6V8 T/R Base Product Number: BZV55-C6V8

Win Source Part Number: 971619-BZV55-C6V8,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: LLDS; MiniMelf
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 568-6268-6,568-6268-6-ND,568-6268-2,NEXPHIBZV55-C6V8,115,568-6268-1,2156-BZV55-C6V8,115,BZV55-C6V8 T/R-ND,568-6268-2-ND,568-6268-1-ND,2156-BZV55-C6V8,115-NEX,1727-4974-6,NEXNXPBZV55-C6V8,115,1727-4974-2,1727-4974-1,BZV55-C6V8,115-ND,933699480115,BZV55-C6V8 T/R
Base Product Number: BZV55-C6V8

Buy Now Datasheet
 - BZV55-C6V8,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 0.4W, Silicon, Unidirectional

Zener Diode, 6.8V V(Z), 5%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - BZV55-C6V8,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV55-C6V8,115
Single Zener Diodes BZV55-C6V8,115
DIODE ZENER 6.8V 500MW LLDS

DIODE ZENER 6.8V 500MW LLDS

Supplier's Site Datasheet
Zener Single Diode, 6.8V, 5%, Sod-80C; Zener Voltage Nom Nexperia - 96K7281 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 6.8V, 5%, Sod-80C; Zener Voltage Nom Nexperia
96K7281
Zener Single Diode, 6.8V, 5%, Sod-80C; Zener Voltage Nom Nexperia 96K7281
ZENER SINGLE DIODE, 6.8V, 5%, SOD-80C; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series RoHS Compliant: Yes

ZENER SINGLE DIODE, 6.8V, 5%, SOD-80C; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZV55-C6V8,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55-C6V8,115
Discrete Semiconductor Products - Diodes - Zener BZV55-C6V8,115
DIODE ZENER 6.8V 500MW LLDS

DIODE ZENER 6.8V 500MW LLDS

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV55-C6V8,115 1727-4974-6-ND 971619-BZV55-C6V8,115 BZV55-C6V8,115 BZV55-C6V8,115 96K7281 BZV55-C6V8,115
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Single Diode, 6.8V, 5%, Sod-80C; Zener Voltage Nom Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Package DO-213AC, MINI-MELF, SOD-80 SOD80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80C; SOD-80 MiniMELF; MELF; LLDS; MiniMelf
VZ 6.8 volts 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data