Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, available in ±5% tolerance (BZV55-C series) with nominal working voltages from 2.4 V to 75 V. The device has a non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 500 mW, and operates with a junction temperature range from -65 °C to +200 °C. Forward voltage is up to 0.9 V at 10 mA. Thermal resistance from junction to ambient is 380 K/W in free air, and junction to solder point is 300 K/W when mounted on a ceramic substrate of 10×10×0.6 mm. Reverse current for the BZV55-C33 variant is specified at 50 nA at 0.7 V below the nominal voltage.
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
33V Zener Diode BZV55-C33 500mW SOD80C
33V Zener Diode BZV55-C33 500mW SOD80C
Zener Diode 33V 500mW ±5% Surface Mount LLDS; MiniMelf
Zener Diode 33V 500mW ±5% Surface Mount LLDS; MiniMelf
Zener Diode 33V 500mW ±5% Surface Mount LLDS; MiniMelf
ZENER SINGLE DIODE, 33V, 5%, SOD-80C; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series RoHS Compliant: Yes
DIODE ZENER 33V 500MW LLDS
| Nexperia B.V. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-C33,115 | 4845661 | 1727-4969-1-ND | 96K7274 | BZV55-C33,115 |
| Product Name | Voltage regulator diodes | Zener Diodes | Single Zener Diodes | Zener Single Diode, 33V, 5%, Sod-80C; Zener Voltage Nom Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Minimelf | SOD-80C; SOD-80 | MiniMELF; MELF; LLDS; MiniMelf | ||
| Pin Count | 2 | 2 | |||
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) |