Nexperia B.V. Zener Diode, Full Reel; Zener Voltage Nom Nexperia BZV55-C10,115.

Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZV55 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZV55 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1178 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Nexperia
27AC1178
Zener Diode, Full Reel; Zener Voltage Nom Nexperia 27AC1178
ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZV55 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZV55 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC1178
Product Name Zener Diode, Full Reel; Zener Voltage Nom Nexperia
Package SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4745A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Zener Diodes - 7384995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details