General-purpose Zener diodes in an SOD123F surface-mounted plastic package with a total power dissipation of up to 830 mW and a nominal working voltage range of 2.4 V to 75 V. The BZT52H series includes variants with tolerances of ±1 %, ±2 %, and approximately ±5 %, including the BZT52H-A11 variant with a 11 V breakdown voltage.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 11V 375MW SOD123F
DIODE ZENER 11V 375MW SOD123F
DIODE ZENER 11V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52H-A11X | 1727-BZT52H-A11XDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |