Nexperia B.V. Low-current voltage regulator diodes BZT5250H-C33X

Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Two tolerance series: ±2 % and approximately ±5 % Working voltage range: nominal 1.8 V to 51 V (E24 range) Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications Small plastic package suitable for surface-mounted design BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Two tolerance series: ±2 % and approximately ±5 % Working voltage range: nominal 1.8 V to 51 V (E24 range) Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications Small plastic package suitable for surface-mounted design BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, with a total power dissipation of up to 830 mW when mounted on a 1 cm² cathode pad, and a working voltage range of 1.8 V to 51 V. The C-series variants, including BZT5250H-C33X, feature an intentional minor rise in leakage current for optimized fast switching and noise reduction. Specified at a low test current of 50 μA, they are suited for low-bias and battery-powered applications.

Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, with a total power dissipation of up to 830 mW when mounted on a 1 cm² cathode pad, and a working voltage range of 1.8 V to 51 V. The C-series variants, including BZT5250H-C33X, feature an intentional minor rise in leakage current for optimized fast switching and noise reduction. Specified at a low test current of 50 μA, they are suited for low-bias and battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZT5250H-C33X - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZT5250H-C33X
Low-current voltage regulator diodes BZT5250H-C33X
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Two tolerance series: ±2 % and approximately ±5 % Working voltage range: nominal 1.8 V to 51 V (E24 range) Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications Small plastic package suitable for surface-mounted design BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 830 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Working voltage range: nominal 1.8 V to 51 V (E24 range)
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • Small plastic package suitable for surface-mounted design
  • BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZT5250H-C33XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT5250H-C33XTR-ND
Single Zener Diodes 1727-BZT5250H-C33XTR-ND
DIODE ZENER 33V 375MW SOD123F

DIODE ZENER 33V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT5250H-C33XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT5250H-C33XCT-ND
Single Zener Diodes 1727-BZT5250H-C33XCT-ND
DIODE ZENER 33V 375MW SOD123F

DIODE ZENER 33V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT5250H-C33XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT5250H-C33XDKR-ND
Single Zener Diodes 1727-BZT5250H-C33XDKR-ND
DIODE ZENER 33V 375MW SOD123F

DIODE ZENER 33V 375MW SOD123F

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZT5250H-C33X 1727-BZT5250H-C33XTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.2 A Schottky barrier diode - 1PS79SB30YL - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diode Arrays - 1727-1PS88SB48-QXCT-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
Diode Arrays - 1727-7795-1-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
Single Diodes - 1727-BAS30LSYLTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers