BZT5250H-C30X is a low-current voltage regulator diode in an SOD123F surface-mounted package measuring 2.6 mm × 1.6 mm × 1.1 mm, with a nominal Zener voltage of 30 V and a tolerance of approximately ±5%. It operates at a low test current of 50 μA, suitable for battery-powered applications, and supports a maximum total power dissipation of 830 mW when mounted on a PCB with a 1 cm² cathode pad. The device features an intentional increase in leakage current for improved fast switching and noise reduction. The junction temperature range extends from -55 °C to 150 °C, with a storage temperature range of -65 °C to 150 °C.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 30V 375MW SOD123F
DIODE ZENER 30V 375MW SOD123F
DIODE ZENER 30V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-C30X | 1727-BZT5250H-C30XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |