The BZT5250H series comprises low-current Zener diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, designed for general regulation in low-power applications. The diodes operate over a nominal voltage range of 1.8 V to 51 V and are specified at a test current of 50 μA. Total power dissipation is rated up to 830 mW when mounted with a 1 cm² cathode pad, and the junction temperature ranges from -55 °C to 150 °C. Two tolerance series are available: ±2 % and approximately ±5 %.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.7V 375MW SOD123F
DIODE ZENER 2.7V 375MW SOD123F
DIODE ZENER 2.7V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-B2V7X | 1727-BZT5250H-B2V7XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |