Low-current voltage regulator diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, rated for a total power dissipation of up to 830 mW when mounted on a PCB with a 1 cm² cathode pad, and qualified to AEC-Q101 for automotive applications. The device operates within a nominal voltage range of 1.8 V to 51 V with test current of 50 μA and features two tolerance series: ±2 % and approximately ±5 %. The BZT5250H-B2V7-Q variant has a nominal Zener voltage of 2.7 V. Forward voltage is limited to 0.9 V at 10 mA.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.7V 375MW SOD123F
DIODE ZENER 2.7V 375MW SOD123F
DIODE ZENER 2.7V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-B2V7-QX | 1727-BZT5250H-B2V7-QXTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |