Low-current voltage regulator diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm by 1.6 mm by 1.1 mm, with a total power dissipation of up to 830 mW when mounted on a 1 cm² cathode pad, and a working voltage range of 1.8 V to 51 V. Specified at a low test current of 50 μA for battery-powered applications, with two tolerance series: ±2% and approximately ±5%. The BZT5250H-B11 to -C51 variants feature an intentional rise in leakage current for optimized fast switching and noise reduction. Junction temperature rating is up to 150 °C, with an ambient temperature range of -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 375MW SOD123F
DIODE ZENER 27V 375MW SOD123F
DIODE ZENER 27V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-B27X | 1727-BZT5250H-B27XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |