The BZT52-C47 is a single Zener diode from the BZT52 series, housed in a SOD123 surface-mounted package. It is designed for general-purpose applications, particularly in voltage regulation. The diode has a nominal working voltage of 4.7 V and is AEC-Q101 qualified, making it suitable for automotive applications. It features a total power dissipation of up to 590 mW and a low differential resistance, which enhances its performance in various circuits. The maximum forward current is rated at 250 mA, and it can withstand a non-repetitive peak power dissipation of 40 W. The operating temperature range is from -55 °C to +150 °C, ensuring reliability in diverse environmental conditions. This diode is ideal for engineers looking for a compact and efficient solution for voltage regulation in their designs.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BZT52-C47,118 |
| Product Name | Specialized ICs |