General-purpose Zener diodes in an SOD123 surface-mounted plastic package, with a total power dissipation of up to 590 mW, nominal operating voltages from 2.4 V to 75 V in the E24 range, and two tolerance series of ±2 % and approximately ±5 %. The device is qualified to AEC-Q101 and suitable for automotive applications. The junction temperature rating is up to 150 °C, with a storage temperature range of -65 °C to +150 °C. Thermal resistance from junction to ambient is 210 K/W with a 1 cm² cathode pad on an FR4 PCB.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3.6V 350MW SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52-C3V6-QX | 1727-BZT52-C3V6-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |