General-purpose Zener diodes in an SOD123 surface-mounted plastic package, rated for a total power dissipation of up to 590 mW with a junction temperature range of -55 °C to 150 °C, qualified to AEC-Q101 for automotive applications, and available in a wide voltage range from 2.4 V to 75 V with ±2 % and approximately ±5 % tolerance options.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 68V 590MW SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52-B68-QX | 1727-BZT52-B68-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |